RECOM Power, Inc. DC-DC Converters RP15-1212SA

Description
Recom RP15-1212SA DC/DC Converter
Request a Quote Datasheet
Description
Recom RP15-1212SA DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 417499 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
417499
DC-DC Converters 417499
Recom RP15-1212SA DC/DC Converter

Recom RP15-1212SA DC/DC Converter

Supplier's Site
DC-DC Converters - 1668863 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1668863
DC-DC Converters 1668863
Recom RP15-1212SA DC/DC Converter

Recom RP15-1212SA DC/DC Converter

Supplier's Site
DC to DC Converter - RP15-1212SA - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RP15-1212SA
DC to DC Converter RP15-1212SA
The RP15-SA series are ultraminiature power DC/DC converters in a case half the size of industry standard 15W converters. Despite their small size, the RP15-SA converters are fully specified devices with output currents up to 4 Amps, no minimum load, 1600VDC isolation and low ripple/noise figures. The outputs are also fully protected against short circuits, overcurrent and overvoltage. The RP15-SA series will find many uses in applications where board space and/or board height is at a premium.

The RP15-SA series are ultraminiature power DC/DC converters in a case half the size of industry standard 15W converters. Despite their small size, the RP15-SA converters are fully specified devices with output currents up to 4 Amps, no minimum load, 1600VDC isolation and low ripple/noise figures. The outputs are also fully protected against short circuits, overcurrent and overvoltage. The RP15-SA series will find many uses in applications where board space and/or board height is at a premium.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 417499 RP15-1212SA
Product Name DC-DC Converters DC to DC Converter
Input Voltage 18 volts 9 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227472P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
DCH010505S Miniature, 1W, 3kVDC Isolated DC/DC Converters - DCH010505SN7 - Texas Instruments
Specs
Package Type Other; SIP MODULE
Features Single Output,Unregulated,1W,3kV Isolation
Output Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 volts
Input Voltage 57 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details