Triad Magnetics AC DC Desktop, Wall Power Adapters WSU150-0800-R

Description
15V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
15V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-1400-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-1400-ND
AC DC Desktop, Wall Power Adapters 237-1400-ND
15V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

15V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 12W, 15V; Power Supply Approvals Triad Magnetics - 83T4359 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 12W, 15V; Power Supply Approvals Triad Magnetics
83T4359
Ac-Dc Converter, External Plug In, 1 O/p, 12W, 15V; Power Supply Approvals Triad Magnetics 83T4359
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 12W, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:15V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 12W, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:15V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-1400-ND 83T4359
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 12W, 15V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details