Triad Magnetics AC AC Wall Power Adapters WAU24-750

Description
24VAC 700mA AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet
Description
24VAC 700mA AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC AC Wall Power Adapters - 237-1894-ND - DigiKey
Thief River Falls, MN, United States
AC AC Wall Power Adapters
237-1894-ND
AC AC Wall Power Adapters 237-1894-ND
24VAC 700mA AC/AC External Wall Mount Adapter Fixed Blade Input

24VAC 700mA AC/AC External Wall Mount Adapter Fixed Blade Input

Buy Now Datasheet
AC Adapter, wall plug-in, output 24VAC,.75A - 70218026 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC Adapter, wall plug-in, output 24VAC,.75A
70218026
AC Adapter, wall plug-in, output 24VAC,.75A 70218026
WAU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

WAU Series
Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

Supplier's Site
Adaptor, Ac Ac, 120V, 24V, 750Ma; Power Supply Approvals Triad Magnetics - 96M0312 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac Ac, 120V, 24V, 750Ma; Power Supply Approvals Triad Magnetics
96M0312
Adaptor, Ac Ac, 120V, 24V, 750Ma; Power Supply Approvals Triad Magnetics 96M0312
ADAPTOR, AC - AC, 120V, 24V, 750MA; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:18W; Output Voltage VAC:24VAC; Output Current:750mA; Plug Type:US; Output Connector:Barrel Plug Center Positive 2.1mm x 5.5mm x 11mm RoHS Compliant: Yes

ADAPTOR, AC - AC, 120V, 24V, 750MA; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:18W; Output Voltage VAC:24VAC; Output Current:750mA; Plug Type:US; Output Connector:Barrel Plug Center Positive 2.1mm x 5.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-1894-ND 70218026 96M0312
Product Name AC AC Wall Power Adapters AC Adapter, wall plug-in, output 24VAC,.75A Adaptor, Ac Ac, 120V, 24V, 750Ma; Power Supply Approvals Triad Magnetics
Type 1 AC / DC Adapter
Form Factor Wall Mount Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 24.0 volts 24.0 volts
DC Output Current 0.7000 amps 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details