RECOM Power, Inc. DC/DC-CONVERTER, 24V/5V, SINGLE OUTPUT,1 WATT, SIP 4 MICRO SIZE, 3KVDC ISOLATIO ROM-2405S

Description
Description The ROM Micro Size DC/DC converter has been designed for isolating or converting DC power rails respectively. It provides a small micro-size package, high efficiency, low output ripple, high 3 kVDC Isolation and an extended –40°C to +85°C operating temperature range. State of the art packaging and automated manufacturing ensures cost-effectiveness and short lead times. Features Micro Size SIP4 Package 3 kVDC Isolation Industry Standard Pinout Optional Continuous Short Circuit Protected UL94V-0 Package Material Efficiency to 85% Cost Effective
Description
Description The ROM Micro Size DC/DC converter has been designed for isolating or converting DC power rails respectively. It provides a small micro-size package, high efficiency, low output ripple, high 3 kVDC Isolation and an extended –40°C to +85°C operating temperature range. State of the art packaging and automated manufacturing ensures cost-effectiveness and short lead times. Features Micro Size SIP4 Package 3 kVDC Isolation Industry Standard Pinout Optional Continuous Short Circuit Protected UL94V-0 Package Material Efficiency to 85% Cost Effective

Suppliers

Company
Product
Description
Supplier Links
DC/DC-CONVERTER, 24V/5V, SINGLE OUTPUT,1 WATT, SIP 4 MICRO SIZE, 3KVDC ISOLATIO - 70052077 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC-CONVERTER, 24V/5V, SINGLE OUTPUT,1 WATT, SIP 4 MICRO SIZE, 3KVDC ISOLATIO
70052077
DC/DC-CONVERTER, 24V/5V, SINGLE OUTPUT,1 WATT, SIP 4 MICRO SIZE, 3KVDC ISOLATIO 70052077
Description The ROM Micro Size DC/DC converter has been designed for isolating or converting DC power rails respectively. It provides a small micro-size package, high efficiency, low output ripple, high 3 kVDC Isolation and an extended –40°C to +85°C operating temperature range. State of the art packaging and automated manufacturing ensures cost-effectiveness and short lead times. Features Micro Size SIP4 Package 3 kVDC Isolation Industry Standard Pinout Optional Continuous Short Circuit Protected UL94V-0 Package Material Efficiency to 85% Cost Effective

Description
The ROM Micro Size DC/DC converter has been designed for isolating or converting DC power rails respectively. It provides a small micro-size package, high efficiency, low output ripple, high 3 kVDC Isolation and an extended –40°C to +85°C operating temperature range. State of the art packaging and automated manufacturing ensures cost-effectiveness and short lead times.
Features

  • Micro Size SIP4 Package
  • 3 kVDC Isolation
  • Industry Standard Pinout
  • Optional Continuous Short Circuit Protected
  • UL94V-0 Package Material
  • Efficiency to 85%
  • Cost Effective
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70052077
Product Name DC/DC-CONVERTER, 24V/5V, SINGLE OUTPUT,1 WATT, SIP 4 MICRO SIZE, 3KVDC ISOLATIO
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1217143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type a
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details