RECOM Power, Inc. 15V 1W DC-DC Converter IC ROE-0515S

Description
DC DC CONVERTER 15V 1W Product overview: ROE-0515S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ROE-0515S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 15V 1W Product overview: ROE-0515S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ROE-0515S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 1W DC-DC Converter IC - 132-ROE-0515S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 1W DC-DC Converter IC
132-ROE-0515S
15V 1W DC-DC Converter IC 132-ROE-0515S
DC DC CONVERTER 15V 1W Product overview: ROE-0515S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ROE-0515S can be used for catalog matching and distributor lookup.

DC DC CONVERTER 15V 1W Product overview: ROE-0515S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ROE-0515S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter - ROE-0515S - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
ROE-0515S
DC to DC Converter ROE-0515S
1W DC/DC-Converter 'ECONOLINE' SIP4 1kV unreg

1W DC/DC-Converter 'ECONOLINE' SIP4 1kV unreg

Supplier's Site Datasheet
DC-DC Converters - 1392797 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1392797
DC-DC Converters 1392797
Recom ROE-0515S DC/DC Converter

Recom ROE-0515S DC/DC Converter

Supplier's Site
DC-DC Converters - 1392935 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1392935
DC-DC Converters 1392935
Recom ROE-0515S DC/DC Converter

Recom ROE-0515S DC/DC Converter

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-ROE-0515S ROE-0515S 1392797
Product Name 15V 1W DC-DC Converter IC DC to DC Converter DC-DC Converters
Package Type Other; Tube Other; Sip 4
Unlock Full Specs
to access all available technical data

Similar Products

DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Specs
Package Type Other; Tape & Reel (TR)
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supply Chip >> DC-DC Converters - LM27762DSST - LCSC Electronics Technology (HK) Limited
Specs
Output Voltage 1.5 to 5 volts
Input Voltage 2.7 to 5.5 volts
IOUT 0.2500 amps
View Details