These fixed frequency, 1" x 1" footprint converters feature an open frame design and have 2:1 or 4:1 DC inputs to cover nominal voltages of 12V, 24V and 48V. Models are available covering 3.3V to 15V outputs and have a choice of positive or negative remote on/off. Output adjustment and surface mount versions can also be specified.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PXA15-48WS15 |
| Product Name | 15W DC-DC converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | 85 C (185 F) |
| Regulatory Compliance | Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark |