RECOM Power, Inc. Fixed Inductors RLS-397

Description
3.9µH Unshielded Wirewound Inductor 1.32A 140mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 1.32A 140mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 945-30004967-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-30004967-ND
Fixed Inductors 945-30004967-ND
3.9µH Unshielded Wirewound Inductor 1.32A 140mOhm Max 1812 (4532 Metric)

3.9µH Unshielded Wirewound Inductor 1.32A 140mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Unshielded, 3.9Uh, 20%, 1.32A; Inductance Recom Power - 97AC7268 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 3.9Uh, 20%, 1.32A; Inductance Recom Power
97AC7268
Inductor, Unshielded, 3.9Uh, 20%, 1.32A; Inductance Recom Power 97AC7268
INDUCTOR, UNSHIELDED, 3.9UH, 20%, 1.32A; Inductance:3.9µH; RMS Current (Irms):1.32A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.1A; Product Range:-; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 3.9UH, 20%, 1.32A; Inductance:3.9µH; RMS Current (Irms):1.32A; Inductor Construction:Unshielded; Saturation Current (Isat):2.1A; Product Range:-; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 945-30004967-ND 97AC7268
Product Name Fixed Inductors Inductor, Unshielded, 3.9Uh, 20%, 1.32A; Inductance Recom Power
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N5 0402CS-9N5XJRW , 0402CS-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details