Triad Magnetics AC AC Wall Power Adapters WAU24-200

Description
24VAC 200mA AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet
Description
24VAC 200mA AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC AC Wall Power Adapters - 237-1892-ND - DigiKey
Thief River Falls, MN, United States
AC AC Wall Power Adapters
237-1892-ND
AC AC Wall Power Adapters 237-1892-ND
24VAC 200mA AC/AC External Wall Mount Adapter Fixed Blade Input

24VAC 200mA AC/AC External Wall Mount Adapter Fixed Blade Input

Buy Now Datasheet
AC AC Wall Adapters - WAU24-200 - 1110634-WAU24-200 - Win Source Electronics
Laguna Hills, CA, United States
AC AC Wall Adapters - WAU24-200
1110634-WAU24-200
AC AC Wall Adapters - WAU24-200 1110634-WAU24-200
Manufacturer: Triad Magnetics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110634-WAU24-200 Connector Type: Plug Length: 40.894 mm Approvals: UL Frequency: 60 Hz Height: 70.104 mm Weight: 324.318573 g Power Rating: 7.2 W Number of Outputs: 1 Output Current: 200 mA Voltage - Output 1: 24 V Efficiency: 80 % Output Power: 4.8 W Output Voltage: 24 V Width: 50.038 mm Cord Length: 1.8288 m Categories: AC AC Wall Adapters Case / Package: 120 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Wall RoHS: Compliant Min Operating Temperature: -10 °C Schedule B: 8504314035 Max Voltage Rating (AC): 120 V REACH SVHC: Unknown Max Power Dissipation: 5 W Max Output Current: 200 mA Max Operating Temperature: 40 °C Current - Output 1: 200 mA

Manufacturer: Triad Magnetics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110634-WAU24-200
Connector Type: Plug
Length: 40.894 mm
Approvals: UL
Frequency: 60 Hz
Height: 70.104 mm
Weight: 324.318573 g
Power Rating: 7.2 W
Number of Outputs: 1
Output Current: 200 mA
Voltage - Output 1: 24 V
Efficiency: 80 %
Output Power: 4.8 W
Output Voltage: 24 V
Width: 50.038 mm
Cord Length: 1.8288 m
Categories: AC AC Wall Adapters
Case / Package: 120
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Mount: Wall
RoHS: Compliant
Min Operating Temperature: -10 °C
Schedule B: 8504314035
Max Voltage Rating (AC): 120 V
REACH SVHC: Unknown
Max Power Dissipation: 5 W
Max Output Current: 200 mA
Max Operating Temperature: 40 °C
Current - Output 1: 200 mA

Buy Now
Adaptor, Ac Ac, 120V, 24V, 200Ma; Power Supply Approvals Triad Magnetics - 96M0310 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac Ac, 120V, 24V, 200Ma; Power Supply Approvals Triad Magnetics
96M0310
Adaptor, Ac Ac, 120V, 24V, 200Ma; Power Supply Approvals Triad Magnetics 96M0310
ADAPTOR, AC - AC, 120V, 24V, 200MA; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:4.8W; Output Voltage VAC:24VAC; Output Current:200mA; Plug Type:US; Output Connector:Barrel Plug Center Positive 2.1mm x 5.5mm x 11mmRoHS Compliant: Yes

ADAPTOR, AC - AC, 120V, 24V, 200MA; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:4.8W; Output Voltage VAC:24VAC; Output Current:200mA; Plug Type:US; Output Connector:Barrel Plug Center Positive 2.1mm x 5.5mm x 11mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-1892-ND 1110634-WAU24-200 96M0310
Product Name AC AC Wall Power Adapters AC AC Wall Adapters - WAU24-200 Adaptor, Ac Ac, 120V, 24V, 200Ma; Power Supply Approvals Triad Magnetics
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC AC Wall Power Adapters - WAU240-500T-S-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details