RECOM Power, Inc. Industrial, DIN Rail Power Supplies REDIN45-12

Description
AC/DC DIN RAIL SUPPLY 12V 45W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 45W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 945-2293-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
945-2293-ND
Industrial, DIN Rail Power Supplies 945-2293-ND
AC/DC DIN RAIL SUPPLY 12V 45W

AC/DC DIN RAIL SUPPLY 12V 45W

Buy Now Datasheet
Industrial, DIN Rail Power Supplies - 1486-REDIN45-12-CHP - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1486-REDIN45-12-CHP
Industrial, DIN Rail Power Supplies 1486-REDIN45-12-CHP
AC/DC DIN RAIL SUPPLY 12V 45W

AC/DC DIN RAIL SUPPLY 12V 45W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 3.75A; Power Supply Approvals Recom Power - 44Y8977 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 3.75A; Power Supply Approvals Recom Power
44Y8977
Power Supply, Ac-Dc, 12V, 3.75A; Power Supply Approvals Recom Power 44Y8977
POWER SUPPLY, AC-DC, 12V, 3.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:45W; Output Voltage - Output 1:12VDC; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 3.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:45W; Output Voltage - Output 1:12VDC; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2293-ND 44Y8977
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 3.75A; Power Supply Approvals Recom Power
Type 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3.75 amps 3.75 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-S1015 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
3 suppliers
AC DC Desktop, Wall Power Adapters - 2084-PSA-A45WM-E-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details