IC LED DRV LIN PWM 500MA TO263-7 Product overview: TLE4242GATMA3 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLE4242GATMA3 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear PWM Dimming 500mA PG-TO263-7-1
LED Driver IC 1 Output Linear PWM Dimming 500mA PG-TO263-7-1
Manufacturer: Infineon Technologies
Win Source Part Number: 217873-TLE4242G
Packaging: Reel - TR
Type: Linear
Applications: Automotive
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Output Voltage: 4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO263-7
Maximum Supply Voltage: 42V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 500mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC LED DRIVER LINEAR DIM TO263-7
IC LED DRV LIN PWM 500MA TO263-7
LED DRIVER, ADJ CURRENT, TO-263-7; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:500mA; Output Voltage:40V; Driver Case Style:TO-263; No. of Pins:7Pins; Input Voltage Min:4.5V; Input Voltage Max:42V; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-TLE4242GATMA3 | TLE4242GATMA3TR-ND | 217873-TLE4242G | TLE4242GATMA3 | TLE4242GATMA3 | 05M1401 |
| Product Name | 500MA LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - TLE4242GATMA3 | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Adj Current, To-263-7; Device Topology Infineon |
| Input Voltage | 4.5 to 42 volts | 4.5 to 42 volts | 4.5 volts | 4.5 to 42 volts | 4.5 to 42 volts | |
| Output Voltage | 4 volts | 4 volts | 4 volts | 40 volts | ||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | PG-TO263-7 |