RECOM Power, Inc. DC DC Converters RAZ-0505S

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1680-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1680-5-ND
DC DC Converters 945-1680-5-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 1486-RAZ-0505S-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-RAZ-0505S-CHP
DC DC Converters 1486-RAZ-0505S-CHP
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.2A; Output Power Max Recom Power - 62X9642 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.2A; Output Power Max Recom Power
62X9642
Dc-Dc Converter, Medical, 5V, 0.2A; Output Power Max Recom Power 62X9642
DC-DC CONVERTER, MEDICAL, 5V, 0.2A; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:9mm; Height:7.2mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.2A; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:9mm; Height:7.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-1680-5-ND 62X9642
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.2A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 500A-10KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Pack - 102514944 - Radwell International
Specs
AC Output Voltage 264.0 volts
DC Output Voltage 24.0 volts
View Details
2 suppliers