LED Driver, Triac Dimmable 18W 700mA
700mA 13 ~ 26V Constant Current LED Driver AC DC Converter Topology 1 Output
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 1466697 | 945-3079-ND |
| Product Name | LED Drivers | LED Drivers |
| Type | Dimmable | |
| Number of Channels | 1 # | |
| Features | RoHS Compliant | RoHS Compliant |
| Form Factor | Intgrated Circuit (IC) |