Infineon Technologies AG LED Dimming Driver IC CDM10V-4

Description
CDM10V-4 is a fully integrated 0-10V dimming interface IC and comes in a 6-pin SOT package to cover space requirements on small PCBs. The device is targeted for various dimming applications in lighting. The IC can be used to transmit analog voltage based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler. CDM10V-4 replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active and passive dimming together with dim-to-off - one solution for various applications! Summary of Features PWM output frequency: 2kHz Dimmer/resistor bias current: 100µA Dim-to-off: enabled Benefits Wide input V cc range: 11-25V Transparent PWM mode Replaces many external components with single chip reducing BOM and PCB space Minimum variation from device to device Potential Applications LED drivers needing 0-10V dimming circuits Luminaires Troffers Downlights Sconces Undercabinet Office lighting Signage applications Applications LED strips and signage
Request a Quote Datasheet
Description
CDM10V-4 is a fully integrated 0-10V dimming interface IC and comes in a 6-pin SOT package to cover space requirements on small PCBs. The device is targeted for various dimming applications in lighting. The IC can be used to transmit analog voltage based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler. CDM10V-4 replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active and passive dimming together with dim-to-off - one solution for various applications! Summary of Features PWM output frequency: 2kHz Dimmer/resistor bias current: 100µA Dim-to-off: enabled Benefits Wide input V cc range: 11-25V Transparent PWM mode Replaces many external components with single chip reducing BOM and PCB space Minimum variation from device to device Potential Applications LED drivers needing 0-10V dimming circuits Luminaires Troffers Downlights Sconces Undercabinet Office lighting Signage applications Applications LED strips and signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Dimming Driver IC - CDM10V-4 - Infineon Technologies AG
Neubiberg, Germany
LED Dimming Driver IC
CDM10V-4
LED Dimming Driver IC CDM10V-4
CDM10V-4 is a fully integrated 0-10V dimming interface IC and comes in a 6-pin SOT package to cover space requirements on small PCBs. The device is targeted for various dimming applications in lighting. The IC can be used to transmit analog voltage based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler. CDM10V-4 replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active and passive dimming together with dim-to-off - one solution for various applications! Summary of Features PWM output frequency: 2kHz Dimmer/resistor bias current: 100µA Dim-to-off: enabled Benefits Wide input V cc range: 11-25V Transparent PWM mode Replaces many external components with single chip reducing BOM and PCB space Minimum variation from device to device Potential Applications LED drivers needing 0-10V dimming circuits Luminaires Troffers Downlights Sconces Undercabinet Office lighting Signage applications Applications LED strips and signage

CDM10V-4 is a fully integrated 0-10V dimming interface IC and comes in a 6-pin SOT package to cover space requirements on small PCBs. The device is targeted for various dimming applications in lighting. The IC can be used to transmit analog voltage based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler.

CDM10V-4 replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active and passive dimming together with dim-to-off - one solution for various applications!


Summary of Features

  • PWM output frequency: 2kHz
  • Dimmer/resistor bias current: 100µA
  • Dim-to-off: enabled

Benefits

  • Wide input V cc range: 11-25V
  • Transparent PWM mode
  • Replaces many external components with single chip reducing BOM and PCB space
  • Minimum variation from device to device

Potential Applications

  • LED drivers needing 0-10V dimming circuits
  • Luminaires
  • Troffers
  • Downlights
  • Sconces
  • Undercabinet
  • Office lighting
  • Signage applications

Applications

  • LED strips and signage
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number CDM10V-4
Product Name LED Dimming Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

5V 9V 12V LED Driver IC - 137-TLE4242GXT - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2142-1EP - TLD2142-1EP - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 15 to 240 milliamps
Number of Channels 1 #
View Details
 - CY8CLED04G01-56LTXI - Rochester Electronics
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - PFC (Power Factor Correction) - IRS2548DSTRPBF - 1188807-IRS2548DSTRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details