RECOM Power, Inc. AC DC Converters RACM65-48S

Description
Enclosed AC DC Converters 1 Output 48V 1.36A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 1.36A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - RACM65-48S-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
RACM65-48S-ND
AC DC Converters RACM65-48S-ND
Enclosed AC DC Converters 1 Output 48V 1.36A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 1.36A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 1.36A; No. Of Outputs Recom Power - 76Y2318 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1.36A; No. Of Outputs Recom Power
76Y2318
Power Supply, Ac-Dc, 48V, 1.36A; No. Of Outputs Recom Power 76Y2318
POWER SUPPLY, AC-DC, 48V, 1.36A; No. of Outputs:1Outputs; Output Power Max:65W; Output Voltage - Output 1:48V; Output Current - Output 1:1.36A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 1.36A; No. of Outputs:1Outputs; Output Power Max:65W; Output Voltage - Output 1:48V; Output Current - Output 1:1.36A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RACM65-48S-ND 76Y2318
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 1.36A; No. Of Outputs Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2152-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details