RECOM Power, Inc. AC DC Converters RACM40-12S/OF-ST

Description
Open Frame AC DC Converters 1 Output 12V 3.34A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 3.34A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - RACM40-12S/OF-ST-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
RACM40-12S/OF-ST-ND
AC DC Converters RACM40-12S/OF-ST-ND
Open Frame AC DC Converters 1 Output 12V 3.34A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 3.34A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 3.34A; No. Of Outputs Recom Power - 76Y2289 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 3.34A; No. Of Outputs Recom Power
76Y2289
Power Supply, Ac-Dc, 12V, 3.34A; No. Of Outputs Recom Power 76Y2289
POWER SUPPLY, AC-DC, 12V, 3.34A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:3.34A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 3.34A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:3.34A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RACM40-12S/OF-ST-ND 76Y2289
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 3.34A; No. Of Outputs Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details