AC/DC CONVERTER 15V 25W
POWER SUPPLY, AC-DC, 15V, 1.67A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:15V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:46.43mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-RAC25-15SK/480-ND | 50AK9291 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 15V, 1.67A; Power Supply Approvals Recom Power |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | |
| DC Output Current | 1.67 amps | 1.67 amps |
| AC Input Voltage | 85.0 to 528.0 volts |