RECOM Power, Inc. AC DC Converters RAC20E-12SK/277

Description
Enclosed AC DC Converters 1 Output 12V 1.667A 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 1.667A 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RAC20E-12SK/277-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RAC20E-12SK/277-ND
AC DC Converters 945-RAC20E-12SK/277-ND
Enclosed AC DC Converters 1 Output 12V 1.667A 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 12V 1.667A 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 1.667A; Power Supply Approvals Recom Power - 27AK1390 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 1.667A; Power Supply Approvals Recom Power
27AK1390
Power Supply, Ac-Dc, 12V, 1.667A; Power Supply Approvals Recom Power 27AK1390
POWER SUPPLY, AC-DC, 12V, 1.667A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:12V; Output Current - Output 1:1.667A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 1.667A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:12V; Output Current - Output 1:1.667A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RAC20E-12SK/277-ND 27AK1390
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 1.667A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 1.67 amps 1.67 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RPS8-500ATX-XE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details