RECOM Power, Inc. AC DC Converters RAC15-24SK/480

Description
AC/DC CONVERTER 24V 15W
Request a Quote
Description
AC/DC CONVERTER 24V 15W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RAC15-K/480 series AC/DC power supply operates with an input voltage range of 100-480VAC and provides a nominal output of 24VDC at 0.625A, delivering a maximum output power of 15W. It features a compact design with dimensions of 52.5 x 40.0 x 25.5 mm and a weight of 92g, making it suitable for integration into various applications, including industrial and IoT systems. The unit is designed for harsh environments, with a wide operating temperature range of -40°C to +90°C and compliance with overvoltage category OVC III. It includes protections for short circuit, overcurrent, and overvoltage, ensuring reliable operation. The power supply is also RoHS compliant and comes with a three-year warranty, making it a robust choice for engineers seeking a reliable power solution.

Datasheet Summary
Powered by GS/AI

The RAC15-K/480 series AC/DC power supply operates with an input voltage range of 100-480VAC and provides a nominal output of 24VDC at 0.625A, delivering a maximum output power of 15W. It features a compact design with dimensions of 52.5 x 40.0 x 25.5 mm and a weight of 92g, making it suitable for integration into various applications, including industrial and IoT systems. The unit is designed for harsh environments, with a wide operating temperature range of -40°C to +90°C and compliance with overvoltage category OVC III. It includes protections for short circuit, overcurrent, and overvoltage, ensuring reliable operation. The power supply is also RoHS compliant and comes with a three-year warranty, making it a robust choice for engineers seeking a reliable power solution.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RAC15-24SK/480-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RAC15-24SK/480-ND
AC DC Converters 945-RAC15-24SK/480-ND
AC/DC CONVERTER 24V 15W

AC/DC CONVERTER 24V 15W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 0.625A; Power Supply Approvals Recom Power - 50AK9288 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.625A; Power Supply Approvals Recom Power
50AK9288
Power Supply, Ac-Dc, 24V, 0.625A; Power Supply Approvals Recom Power 50AK9288
POWER SUPPLY, AC-DC, 24V, 0.625A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Width:40mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.625A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Width:40mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC15-24SK/480 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC15-24SK/480
Power Supplies - Board Mount - AC DC Converters RAC15-24SK/480
15W AC/DC-CONVERTER 'POWERLINE'

15W AC/DC-CONVERTER 'POWERLINE'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-RAC15-24SK/480-ND 50AK9288 RAC15-24SK/480
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 0.625A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to ? C (-40 to ? F)
DC Output Current 0.6250 amps 0.6250 amps
AC Input Voltage 85.0 to 528.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details