RECOM Power, Inc. AC DC Converters RAC15-12SK

Description
Enclosed AC DC Converters 1 Output 12V 1.67A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 1.67A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3243-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3243-ND
AC DC Converters 945-3243-ND
Enclosed AC DC Converters 1 Output 12V 1.67A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 1.67A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Switching Power Supplies - 1834080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1834080
Switching Power Supplies 1834080
Recom RAC15-12SK Switching Power Supply

Recom RAC15-12SK Switching Power Supply

Supplier's Site
Switching Power Supplies - 1834080P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1834080P
Switching Power Supplies 1834080P
Recom RAC15-12SK Switching Power Supply

Recom RAC15-12SK Switching Power Supply

Supplier's Site
Switching Power Supplies - 1834069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1834069
Switching Power Supplies 1834069
Recom RAC15-12SK Switching Power Supply

Recom RAC15-12SK Switching Power Supply

Supplier's Site
Power Supply, Ac-Dc, 12V, 1.25A; Power Supply Approvals Recom Power - 71AC6810 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 1.25A; Power Supply Approvals Recom Power
71AC6810
Power Supply, Ac-Dc, 12V, 1.25A; Power Supply Approvals Recom Power 71AC6810
POWER SUPPLY, AC-DC, 12V, 1.25A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:27.4mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 1.25A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:27.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC15-12SK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC15-12SK
Power Supplies - Board Mount - AC DC Converters RAC15-12SK
AC/DC CONVERTER 12V 15W

AC/DC CONVERTER 12V 15W

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-3243-ND 1834080 1834080P 71AC6810 RAC15-12SK
Product Name AC DC Converters Switching Power Supplies Switching Power Supplies Power Supply, Ac-Dc, 12V, 1.25A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to ? C (-40 to ? F)
DC Output Current 1.67 amps 1.25 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
250W, 300Vdc Input,  Wide Input Range, Dual-output, Industrial Quality DC/DC Converter - DCH 282-F1W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details