RECOM Power, Inc. AC DC Converters RAC05E-15SKT

Description
Enclosed AC DC Converters 1 Output 15V 333mA 90 ~ 264 VAC, 130 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 333mA 90 ~ 264 VAC, 130 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RAC05E-15SKT-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RAC05E-15SKT-ND
AC DC Converters 945-RAC05E-15SKT-ND
Enclosed AC DC Converters 1 Output 15V 333mA 90 ~ 264 VAC, 130 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 15V 333mA 90 ~ 264 VAC, 130 ~ 370 VDC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC05E-15SKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC05E-15SKT
Power Supplies - Board Mount - AC DC Converters RAC05E-15SKT
AC/DC CONVERTER 15V 5W

AC/DC CONVERTER 15V 5W

Supplier's Site
Power Supply, Ac-Dc, 15V, 0.333A; Power Supply Approvals Recom Power - 70AJ5610 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 0.333A; Power Supply Approvals Recom Power
70AJ5610
Power Supply, Ac-Dc, 15V, 0.333A; Power Supply Approvals Recom Power 70AJ5610
POWER SUPPLY, AC-DC, 15V, 0.333A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:15VDC; Output Current - Output 1:333mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 0.333A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:15VDC; Output Current - Output 1:333mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-RAC05E-15SKT-ND RAC05E-15SKT 70AJ5610
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 15V, 0.333A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to ? C (-13 to ? F)
DC Output Current 0.3330 amps 0.3330 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

120/960W DIN-Rail power supplies - DRB960-24-3-A7 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
2 suppliers
3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details