RECOM Power, Inc. AC DC Converters RAC05-12SK/PD3/H

Description
Enclosed AC DC Converters 1 Output 12V 420mA 90 ~ 318 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 420mA 90 ~ 318 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RAC05-12SK/PD3/H-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RAC05-12SK/PD3/H-ND
AC DC Converters 945-RAC05-12SK/PD3/H-ND
Enclosed AC DC Converters 1 Output 12V 420mA 90 ~ 318 VAC Input

Enclosed AC DC Converters 1 Output 12V 420mA 90 ~ 318 VAC Input

Buy Now Datasheet
Power Supply Unit, Ite, 12Vdc, 420Ma; Power Supply Approvals Recom Power - 58AJ9500 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Unit, Ite, 12Vdc, 420Ma; Power Supply Approvals Recom Power
58AJ9500
Power Supply Unit, Ite, 12Vdc, 420Ma; Power Supply Approvals Recom Power 58AJ9500
POWER SUPPLY UNIT, ITE, 12VDC, 420MA; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY UNIT, ITE, 12VDC, 420MA; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RAC05-12SK/PD3/H-ND 58AJ9500
Product Name AC DC Converters Power Supply Unit, Ite, 12Vdc, 420Ma; Power Supply Approvals Recom Power
Type AC/DC Converter; 1
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.4200 amps 0.4200 amps
AC Input Voltage 90.0 to 318.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details