Enclosed AC DC Converters 1 Output 15V 270mA 85 ~ 305 VAC Input
Recom RAC04-15SGB Switching Power Supply
Recom RAC04-15SGB Switching Power Supply
Recom RAC04-15SGB Switching Power Supply
AC/DC CONVERTER 15V 4W
POWER SUPPLY, AC-DC, 15V, 0.27A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:15V; Output Current - Output 1:270mA; Output Voltage - Output 2:-; Width:24mm RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-3097-5-ND | 1446330P | 1446330 | RAC04-15SGB | 22AC6441 |
| Product Name | AC DC Converters | Switching Power Supplies | Switching Power Supplies | Power Supplies - Board Mount - AC DC Converters | Power Supply, Ac-Dc, 15V, 0.27A; Power Supply Approvals Recom Power |
| Type | AC/DC Converter; 1 | DC Power Supply | DC Power Supply | ||
| Form Factor | Board Mount | Board Mount | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to ? C (-40 to ? F) | |
| DC Output Current | 0.2700 amps | 0.2700 amps | |||
| AC Input Voltage | 85.0 to 305.0 volts |