RECOM Power, Inc. Switching Power Supplies RAC04-05SGA

Description
Recom RAC04-05SGA Switching Power Supply
Request a Quote Datasheet
Description
Recom RAC04-05SGA Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1446306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1446306
Switching Power Supplies 1446306
Recom RAC04-05SGA Switching Power Supply

Recom RAC04-05SGA Switching Power Supply

Supplier's Site
Switching Power Supplies - 1446027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1446027
Switching Power Supplies 1446027
Recom RAC04-05SGA Switching Power Supply

Recom RAC04-05SGA Switching Power Supply

Supplier's Site
Switching Power Supplies - 1446306P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1446306P
Switching Power Supplies 1446306P
Recom RAC04-05SGA Switching Power Supply

Recom RAC04-05SGA Switching Power Supply

Supplier's Site
AC DC Converters - 945-3091-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3091-5-ND
AC DC Converters 945-3091-5-ND
Enclosed AC DC Converters 1 Output 5V 800mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 5V 800mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC04-05SGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC04-05SGA
Power Supplies - Board Mount - AC DC Converters RAC04-05SGA
AC/DC CONVERTER 5V 4W

AC/DC CONVERTER 5V 4W

Supplier's Site
Power Supply, Ac-Dc, 5V, 0.8A; Power Supply Approvals Recom Power - 22AC6437 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 0.8A; Power Supply Approvals Recom Power
22AC6437
Power Supply, Ac-Dc, 5V, 0.8A; Power Supply Approvals Recom Power 22AC6437
POWER SUPPLY, AC-DC, 5V, 0.8A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Width:24mm; Height:15mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 0.8A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Width:24mm; Height:15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1446306 1446306P 945-3091-5-ND RAC04-05SGA 22AC6437
Product Name Switching Power Supplies Switching Power Supplies AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 5V, 0.8A; Power Supply Approvals Recom Power
Form Factor Board Mount Board Mount
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Regulatory Compliance RoHS Compliant RoHS Compliant RoHS Compliant
DC Output Voltage 5.0 volts 5.0 volts 5.0 volts
Number of Outputs 1 # 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details