Triad Magnetics AC DC Desktop, Wall Power Adapters WSU050-1500-R13

Description
5V 7.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
5V 7.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2207-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2207-ND
AC DC Desktop, Wall Power Adapters 237-2207-ND
5V 7.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

5V 7.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 5V, 1.5A; Power Supply Approvals Triad Magnetics - 05AC7646 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 5V, 1.5A; Power Supply Approvals Triad Magnetics
05AC7646
Wall Mount Adaptor, Ac-Dc, 5V, 1.5A; Power Supply Approvals Triad Magnetics 05AC7646
WALL MOUNT ADAPTOR, AC-DC, 5V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 5V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2207-ND 05AC7646
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 5V, 1.5A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 5.0 volts
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details