Rochester Electronics PMIC - AC DC Converters, Offline Switchers NCP1216P100G

Description
IC OFFLINE SWITCH FLYBACK 7DIP
Description
IC OFFLINE SWITCH FLYBACK 7DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1216P100G is a PWM current-mode controller designed for high-power universal offline supplies, available in a PDIP-7 package. It features a high drive capability suitable for driving large gate-charge MOSFETs, which simplifies the design of modern AC-DC adapters. The controller operates without the need for an auxiliary winding, drawing power directly from the high-voltage rail, making it ideal for applications such as battery chargers and televisions. This device incorporates current-mode control, providing excellent input audio susceptibility and pulse-by-pulse control. It includes internal ramp compensation to prevent sub-harmonic oscillations in continuous conduction mode designs. The NCP1216P100G also features a skip cycle mode for improved efficiency at light loads, with a user-adjustable peak current to minimize acoustic noise. Protection features include auto-recovery from output short-circuit conditions and an internal temperature shutdown mechanism. The device supports fixed frequency operation at 100 kHz and is compatible with the NCP1200 series, making it a versatile choice for various applications, including high-power AC-DC converters and offline adapters for notebooks.

Datasheet Summary
Powered by GS/AI

The NCP1216P100G is a PWM current-mode controller designed for high-power universal offline supplies, available in a PDIP-7 package. It features a high drive capability suitable for driving large gate-charge MOSFETs, which simplifies the design of modern AC-DC adapters. The controller operates without the need for an auxiliary winding, drawing power directly from the high-voltage rail, making it ideal for applications such as battery chargers and televisions. This device incorporates current-mode control, providing excellent input audio susceptibility and pulse-by-pulse control. It includes internal ramp compensation to prevent sub-harmonic oscillations in continuous conduction mode designs. The NCP1216P100G also features a skip cycle mode for improved efficiency at light loads, with a user-adjustable peak current to minimize acoustic noise. Protection features include auto-recovery from output short-circuit conditions and an internal temperature shutdown mechanism. The device supports fixed frequency operation at 100 kHz and is compatible with the NCP1200 series, making it a versatile choice for various applications, including high-power AC-DC converters and offline adapters for notebooks.

Suppliers

Company
Product
Description
Supplier Links
PMIC - AC DC Converters, Offline Switchers - NCP1216P100G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1216P100G
PMIC - AC DC Converters, Offline Switchers NCP1216P100G
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category AC-DC Converter Chips
Product Number NCP1216P100G
Product Name PMIC - AC DC Converters, Offline Switchers
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A41N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details