MORNSUN Guangzhou Science & Technology Co., Ltd. AC DC Converters - LM100-20B48 LM100-20B48

Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 877131-LM100-20B48 Series: LM100-20Bxx (100W) Operating Temperature Range: -30°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters 1 Output 48V - - - 2.3A 85 ~ 264 VAC, 120 ~ 373 VDC Input Package: Box Mounting: Chassis Mount Family Name: LM100 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8504.40.7007
Request a Quote Datasheet
Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 877131-LM100-20B48 Series: LM100-20Bxx (100W) Operating Temperature Range: -30°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters 1 Output 48V - - - 2.3A 85 ~ 264 VAC, 120 ~ 373 VDC Input Package: Box Mounting: Chassis Mount Family Name: LM100 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8504.40.7007
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - LM100-20B48 - 877131-LM100-20B48 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - LM100-20B48
877131-LM100-20B48
AC DC Converters - LM100-20B48 877131-LM100-20B48
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 877131-LM100-20B48 Series: LM100-20Bxx (100W) Operating Temperature Range: -30°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters 1 Output 48V - - - 2.3A 85 ~ 264 VAC, 120 ~ 373 VDC Input Package: Box Mounting: Chassis Mount Family Name: LM100 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8504.40.7007

Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 877131-LM100-20B48
Series: LM100-20Bxx (100W)
Operating Temperature Range: -30°C ~ 70°C (With Derating)
Features: Enclosed AC DC Converters 1 Output 48V - - - 2.3A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Package: Box
Mounting: Chassis Mount
Family Name: LM100
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8504.40.7007

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 877131-LM100-20B48
Product Name AC DC Converters - LM100-20B48
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5511N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR3995BZ - ICE5AR3995BZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 16.5 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details