RECOM Power, Inc. DC DC Converters RA3-122005D/SMD-R

Description
Isolated Module DC DC Converter 2 Output 20V 5V 75mA, 300mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 20V 5V 75mA, 300mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RA3-122005D/SMD-RTR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 20V 5V 75mA, 300mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 20V 5V 75mA, 300mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 20V/-5V, 0.075A/-0.3A; Power Supply Approvals Recom Power - 08AK8780 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 20V/-5V, 0.075A/-0.3A; Power Supply Approvals Recom Power
08AK8780
Dc-Dc Converter, 20V/-5V, 0.075A/-0.3A; Power Supply Approvals Recom Power 08AK8780
DC-DC CONVERTER, 20V/-5V, 0.075A/-0.3A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:75mA; Output Voltage - Output 2:-5V; Width:15mm RoHS Compliant: Yes

DC-DC CONVERTER, 20V/-5V, 0.075A/-0.3A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:75mA; Output Voltage - Output 2:-5V; Width:15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RA3-122005D/SMD-RTR-ND 08AK8780
Product Name DC DC Converters Dc-Dc Converter, 20V/-5V, 0.075A/-0.3A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0750 to 0.3000 amps 0.0750 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details