RECOM Power, Inc. DC DC Converters RA3-052005D/SMD

Description
Isolated Module DC DC Converter 2 Output 20V 5V 75mA, 300mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 20V 5V 75mA, 300mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RA3-052005D/SMD-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RA3-052005D/SMD-ND
DC DC Converters 945-RA3-052005D/SMD-ND
Isolated Module DC DC Converter 2 Output 20V 5V 75mA, 300mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 20V 5V 75mA, 300mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 20V/-5V, 0.075A/-0.3A; Power Supply Approvals Recom Power - 08AK8767 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 20V/-5V, 0.075A/-0.3A; Power Supply Approvals Recom Power
08AK8767
Dc-Dc Converter, 20V/-5V, 0.075A/-0.3A; Power Supply Approvals Recom Power 08AK8767
DC-DC CONVERTER, 20V/-5V, 0.075A/-0.3A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:75mA; Output Voltage - Output 2:-5V; Width:15mm RoHS Compliant: Yes

DC-DC CONVERTER, 20V/-5V, 0.075A/-0.3A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:75mA; Output Voltage - Output 2:-5V; Width:15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RA3-052005D/SMD-ND 08AK8767
Product Name DC DC Converters Dc-Dc Converter, 20V/-5V, 0.075A/-0.3A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0750 to 0.3000 amps 0.0750 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details