Altech Corp. 120 W Single Phase Single Output Low Profile Power Supplies PS-12024

Description
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty
Request a Quote Datasheet
Description
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 W Single Phase Single Output Low Profile Power Supplies - PS-12024 - Altech Corp.
Flemington, NJ, USA
120 W Single Phase Single Output Low Profile Power Supplies
PS-12024
120 W Single Phase Single Output Low Profile Power Supplies PS-12024
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty

Features:

  • Universal AC Input / Full Range
  • LED Indicator for Power On
  • 100% Full Load Burn-in Test
  • 3 Year Warranty
Buy Now Datasheet
Power Supply, DIN Rail Mount; 24 V; 0 to 5 A; 47 to 63 Hz; 65.5 mm; 100 mm - 70075521 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, DIN Rail Mount; 24 V; 0 to 5 A; 47 to 63 Hz; 65.5 mm; 100 mm
70075521
Power Supply, DIN Rail Mount; 24 V; 0 to 5 A; 47 to 63 Hz; 65.5 mm; 100 mm 70075521
Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty. UL508 Listed Installed on DIN Rail TS35/7.5 or 15 Protections: Short Circuit/Overload/Ove rvoltage/Over Temperature Cooling by Free Air Convection< Worldwide Approvals Universal AC Input Three-Year Warranty

Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty.

  • UL508 Listed
  • Installed on DIN Rail TS35/7.5 or 15
  • Protections: Short Circuit/Overload/Overvoltage/Over Temperature
  • Cooling by Free Air Convection<
  • Worldwide Approvals
  • Universal AC Input
  • Three-Year Warranty
Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number PS-12024 70075521
Product Name 120 W Single Phase Single Output Low Profile Power Supplies Power Supply, DIN Rail Mount; 24 V; 0 to 5 A; 47 to 63 Hz; 65.5 mm; 100 mm
Type DC Power Supply DC Power Supply
Form Factor DIN Rail DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F) -10 to 60 C (14 to 140 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Power 120 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI245A - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
2 suppliers
Power Supplies - PS-S1015 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
3 suppliers
Industrial, DIN Rail Power Supplies - 1920-PSD-10012-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 7.1 amps
View Details
2 suppliers
40W Slimline Single Phase  Single Output Power Supplies - PS-S4005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers