The QAMA-65 Series is a 65-watt single-output desktop medical power supply with universal AC input (100VAC~240VAC) and compliance with ANSI/AAMI/IEC/EN 60601-1 (Edition 3.2), featuring 2 x MOPP for patient protection. It provides output voltages from 12V to 48V with rated currents up to 5.0A, ±1% ripple and noise, and protections against over-voltage, short-circuit, and over-current. The unit meets DoE Level VI and ErP Stage 2 efficiency standards, has a touch current of less than 100μA, and operates from -20°C to 40°C. It includes a ferrite core, 4000VAC primary-secondary dielectric withstand, and complies with EN55011 and EN61000-3-2,3, EN61000-4-2,3,4,5,6,
All Configurations may not be available. Contact Qualtek for Availability.
65W Single Output Medical Desktop Power Supply
Click Here to View Output Plug Types
Features
Universal AC Input/Full Range
Energy Efficiency Level V
ERP Step 2 Compliant
ANSI/AAMI/IEC/EN ES60601-1:2015 (60601 3rd Edition)
Output Protections: OVP/SCP/OCP
No Load Power Consumption
1 Year Warranty
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QAMA-65 Series |
| Product Name | 65W Medical Desktop Power Supply, Single Output |
| Type | Medical Power Supply |
| Form Factor | Desktop / Free Standing |
| DC Output Voltage | 12.0 to 36.0 volts |