The R1D12-0515-R is a 1W, dual-output DC/DC converter in a 12-pin SMD package, designed for general purpose and industrial low-power isolation applications. It accepts a 5V input and delivers ±15V at ±33mA, with efficiency between 75% and 82%. The converter operates over an extended ambient temperature range of -40°C to +100°C without derating and includes tape and reel packaging for automated assembly. It features 1kVDC/1s isolation, is UL60950-1, CAN/CSA-C22.2 No. 60950-1-07, IEC/EN60950-1 certified, and complies with EN55032. Dimensions are 15.24mm × 10.7mm × 8.50mm, with a recommended footprint tolerance of ±0.25mm for precise locations and ±0.5mm for overall dimensions. The part is not potted and supports full power operation at 100°C ambient temperature.
The R1S and R1D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically use in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating rante of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | R1D12-0515-R |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |