RECOM Power, Inc. DC to DC Converter R05P3.3S/R8

Description
The RxxPxxS_D Series of DC/DC Converters are certified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved or reinforced isolation is required. The reinforced versions are also EN61010-1 certified for Lab Equipment Safety.
Request a Quote Datasheet
Description
The RxxPxxS_D Series of DC/DC Converters are certified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved or reinforced isolation is required. The reinforced versions are also EN61010-1 certified for Lab Equipment Safety.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - R05P3.3S/R8 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R05P3.3S/R8
DC to DC Converter R05P3.3S/R8
The RxxPxxS_D Series of DC/DC Converters are certified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved or reinforced isolation is required. The reinforced versions are also EN61010-1 certified for Lab Equipment Safety.

The RxxPxxS_D Series of DC/DC Converters are certified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved or reinforced isolation is required. The reinforced versions are also EN61010-1 certified for Lab Equipment Safety.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1026381-R05P3.3S/R8 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1026381-R05P3.3S/R8
Power Supplies - Board Mount - DC DC Converters 1026381-R05P3.3S/R8
Win Source Part Number: 1026381-R05P3.3S/R8 Category: Power Supplies - Board Mount>DC DC Converters Series: ECONOLINE RxxPxx/R (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial), Medical Standard Package: 25 Power (Watts): 1 W Voltage - Isolation: 8 kV Number of Outputs: 1 Current - Output (Max): 303mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Efficiency: 80% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.77" L x 0.39" W x 0.49" H (19.7mm x 9.8mm x 12.5mm) Alternative Parts (Cross-Reference): RO-053.3S; RE-053.3S; RP-053.3S19900418; R05P3.3SR8; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: 19900418,1486-R05P3. 3S/R8 Base Product Number: R05P3.3

Win Source Part Number: 1026381-R05P3.3S/R8
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE RxxPxx/R (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial), Medical
Standard Package: 25
Power (Watts): 1 W
Voltage - Isolation: 8 kV
Number of Outputs: 1
Current - Output (Max): 303mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 3.3V
Efficiency: 80%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.77" L x 0.39" W x 0.49" H (19.7mm x 9.8mm x 12.5mm)
Alternative Parts (Cross-Reference): RO-053.3S; RE-053.3S; RP-053.3S19900418; R05P3.3SR8;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 19900418,1486-R05P3.3S/R8
Base Product Number: R05P3.3

Buy Now Datasheet
3.3V 1W DC-DC Converter IC - 132-R05P3.3S/R8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 1W DC-DC Converter IC
132-R05P3.3S/R8
3.3V 1W DC-DC Converter IC 132-R05P3.3S/R8
DC DC CONVERTER 3.3V 1W Product overview: R05P3.3S/R8 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R05P3.3S/R8 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 1W Product overview: R05P3.3S/R8 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R05P3.3S/R8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number R05P3.3S/R8 1026381-R05P3.3S/R8 132-R05P3.3S/R8
Product Name DC to DC Converter Power Supplies - Board Mount - DC DC Converters 3.3V 1W DC-DC Converter IC
Output Voltage 3.3 volts 4.5 to 5.5 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87203 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
DC-DC Converters, Digital Multiphase Controllers - IR35215MTRPBF - Infineon Technologies AG
Specs
Package Type Other; QFN 5X5 40L
View Details