Texas Instruments Power Supplies Board Mount DCDC Converters - DCR011203U/1KE4 DCR011203U/1KE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 710008-DCR011203U/1K E4 Manufacturer Homepage: www.ti.com Reference case: SOP-12 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 710008-DCR011203U/1K E4 Manufacturer Homepage: www.ti.com Reference case: SOP-12 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCR011203U/1KE4 - 710008-DCR011203U/1KE4 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCR011203U/1KE4
710008-DCR011203U/1KE4
Power Supplies Board Mount DCDC Converters - DCR011203U/1KE4 710008-DCR011203U/1KE4
Manufacturer: Texas Instruments Win Source Part Number: 710008-DCR011203U/1K E4 Manufacturer Homepage: www.ti.com Reference case: SOP-12 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 710008-DCR011203U/1KE4
Manufacturer Homepage: www.ti.com
Reference case: SOP-12
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 710008-DCR011203U/1KE4
Product Name Power Supplies Board Mount DCDC Converters - DCR011203U/1KE4
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
DCR010503 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010503U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers
Buck 2.5A Step-Down DC-DC Converter IC - 739-AAT2153IVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details