The R0.5D-3.315/H-R is a 0.5W surface-mount DC/DC converter with dual output of ±15V at ±17mA, offering 77% efficiency at full load. It features 3kVDC/1s isolation and continuous short circuit protection, operates from -40°C to +100°C without derating, and is packaged for tape and reel insertion. The device meets UL60950-1, CAN/CSA-C22.2 No. 60950-1-07, IEC60950-1, and EN55032 standards, with a maximum output ripple and noise of 100mVp-p over 20MHz bandwidth.
1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | R0.5D-3.315/H-R |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |