The iP1202PbF is a dual-output synchronous buck converter IC in a 161-ball BGA package measuring 9.25mm by 15.5mm, designed for generating two independently regulated output voltages from a 5.5V to 13.2V input. Each channel supports up to 15A RMS output current, with derated operation to 11A at 90°C PCB temperature without airflow or heatsink. Output voltage ranges from 0.8V to 5.0V for a 12V input, or 0.8V to 3.3V for a 5.5V input. Fixed switching frequencies are selectable via an external resistor at 300kHz, 400kHz, or 500kHz, with synchronization capability up to 800kHz. The device includes integrated overcurrent protection, soft start control per channel, and an open-drain PGOOD signal. Thermal shutdown activates at 140°C, and operation is rated from -40°C to 125°C junction temperature.
IC REG BUCK ADJ SGL/DL 161BGA Product overview: IP1202PBF from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IP1202PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-IP1202PBF |
| Product Name | Buck Step-Down DC-DC Converter IC |
| Package Type | Other; Tube |
| Output Voltage | 0.8000 volts |
| Input Voltage | 13.2 volts |