RECOM Power, Inc. DC-DC Converter Module Evaluation Product R-REF03-CAN1

Description
Features Complete isolated solution for CAN bus Contains galvanically-isolate d CAN transceiver IS1042 Contains R1SX-3.305/H - 3.3V to 5V 1W DC-DC converter with 3kVDC isolation Up to 5Mbit data rate in CAN FD mode Input and output test points Meets ISO11898-2 (2016) standard The R-REF03-CAN1 Reference Board demonstrates the ISO1042 isolated CAN transceiver supplied by the R1SX-3.305/H isolated DC/DC converter. To supply the reference board only one 3.3V external supply is required. The greed LED indicates the presence of the VCC2 supply on the secondary (CAN bus) side. The reference board allows designers to quickly develop and analyze isolated systems. The reference board is pre-configured with a ""split"" termination network (R2 and R4) with a common-mode capacitance and additional caps (C7, C8 and C9) on the CAN bus for protection. It also includes an option to populate a 120 Ohm resistor R3 which can be used with the EVM as a terminated line end (CAN is defined for 120 Ohm impedance twisted pair cable). Protection components like TVS diodes (D1) and common mode (CM) choke (L1) are also provided with bypass paths if necessary. Using these options, the customer is allowed installation of the desired components. The output of the R1SX-3.305/H (U2) is used to supply the secondary (CAN bus) side of the digital isolator U1 and the green LED (LED1) which indicates the presence of the voltage on VCC2. VCC2 is loaded with a 120 Ohm resistor R7, too, to keep the VCC2 safely below 5.3V. Since the reference board internally consumes about 80mA from the output of the U2, a user can use about 120mA to supply circuits outside of this reference board through connector pin J2-1 or test point TP10.
Request a Quote
Description
Features Complete isolated solution for CAN bus Contains galvanically-isolate d CAN transceiver IS1042 Contains R1SX-3.305/H - 3.3V to 5V 1W DC-DC converter with 3kVDC isolation Up to 5Mbit data rate in CAN FD mode Input and output test points Meets ISO11898-2 (2016) standard The R-REF03-CAN1 Reference Board demonstrates the ISO1042 isolated CAN transceiver supplied by the R1SX-3.305/H isolated DC/DC converter. To supply the reference board only one 3.3V external supply is required. The greed LED indicates the presence of the VCC2 supply on the secondary (CAN bus) side. The reference board allows designers to quickly develop and analyze isolated systems. The reference board is pre-configured with a ""split"" termination network (R2 and R4) with a common-mode capacitance and additional caps (C7, C8 and C9) on the CAN bus for protection. It also includes an option to populate a 120 Ohm resistor R3 which can be used with the EVM as a terminated line end (CAN is defined for 120 Ohm impedance twisted pair cable). Protection components like TVS diodes (D1) and common mode (CM) choke (L1) are also provided with bypass paths if necessary. Using these options, the customer is allowed installation of the desired components. The output of the R1SX-3.305/H (U2) is used to supply the secondary (CAN bus) side of the digital isolator U1 and the green LED (LED1) which indicates the presence of the voltage on VCC2. VCC2 is loaded with a 120 Ohm resistor R7, too, to keep the VCC2 safely below 5.3V. Since the reference board internally consumes about 80mA from the output of the U2, a user can use about 120mA to supply circuits outside of this reference board through connector pin J2-1 or test point TP10.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter Module Evaluation Product - R-REF03-CAN1 - Richardson RFPD
Downers Grove, IL, United States
DC-DC Converter Module Evaluation Product
R-REF03-CAN1
DC-DC Converter Module Evaluation Product R-REF03-CAN1
Features Complete isolated solution for CAN bus Contains galvanically-isolate d CAN transceiver IS1042 Contains R1SX-3.305/H - 3.3V to 5V 1W DC-DC converter with 3kVDC isolation Up to 5Mbit data rate in CAN FD mode Input and output test points Meets ISO11898-2 (2016) standard The R-REF03-CAN1 Reference Board demonstrates the ISO1042 isolated CAN transceiver supplied by the R1SX-3.305/H isolated DC/DC converter. To supply the reference board only one 3.3V external supply is required. The greed LED indicates the presence of the VCC2 supply on the secondary (CAN bus) side. The reference board allows designers to quickly develop and analyze isolated systems. The reference board is pre-configured with a ""split"" termination network (R2 and R4) with a common-mode capacitance and additional caps (C7, C8 and C9) on the CAN bus for protection. It also includes an option to populate a 120 Ohm resistor R3 which can be used with the EVM as a terminated line end (CAN is defined for 120 Ohm impedance twisted pair cable). Protection components like TVS diodes (D1) and common mode (CM) choke (L1) are also provided with bypass paths if necessary. Using these options, the customer is allowed installation of the desired components. The output of the R1SX-3.305/H (U2) is used to supply the secondary (CAN bus) side of the digital isolator U1 and the green LED (LED1) which indicates the presence of the voltage on VCC2. VCC2 is loaded with a 120 Ohm resistor R7, too, to keep the VCC2 safely below 5.3V. Since the reference board internally consumes about 80mA from the output of the U2, a user can use about 120mA to supply circuits outside of this reference board through connector pin J2-1 or test point TP10.

Features

  • Complete isolated solution for CAN bus
  • Contains galvanically-isolated CAN transceiver IS1042
  • Contains R1SX-3.305/H - 3.3V to 5V 1W DC-DC converter with 3kVDC isolation
  • Up to 5Mbit data rate in CAN FD mode
  • Input and output test points
  • Meets ISO11898-2 (2016) standard

The R-REF03-CAN1 Reference Board demonstrates the ISO1042 isolated CAN transceiver supplied by the R1SX-3.305/H isolated DC/DC converter. To supply the reference board only one 3.3V external supply is required. The greed LED indicates the presence of the VCC2 supply on the secondary (CAN bus) side. The reference board allows designers to quickly develop and analyze isolated systems.

The reference board is pre-configured with a ""split"" termination network (R2 and R4) with a common-mode capacitance and additional caps (C7, C8 and C9) on the CAN bus for protection. It also includes an option to populate a 120 Ohm resistor R3 which can be used with the EVM as a terminated line end (CAN is defined for 120 Ohm impedance twisted pair cable). Protection components like TVS diodes (D1) and common mode (CM) choke (L1) are also provided with bypass paths if necessary. Using these options, the customer is allowed installation of the desired components.

The output of the R1SX-3.305/H (U2) is used to supply the secondary (CAN bus) side of the digital isolator U1 and the green LED (LED1) which indicates the presence of the voltage on VCC2. VCC2 is loaded with a 120 Ohm resistor R7, too, to keep the VCC2 safely below 5.3V. Since the reference board internally consumes about 80mA from the output of the U2, a user can use about 120mA to supply circuits outside of this reference board through connector pin J2-1 or test point TP10.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converters
Product Number R-REF03-CAN1
Product Name DC-DC Converter Module Evaluation Product
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / DIN Rail - tps100-dr1s24a-19885 - TPS Elektronik GmbH
Specs
Form Factor DIN Rail
DC Input Voltage 120.0 volts
Number of Outputs 2 #
View Details
Space Products - GHP12012S - Micross Components, Inc.
Micross Components, Inc.
Specs
Applications Space Products
Operating Temperature 85 C (185 F)
DC Input Voltage 120.0 volts
View Details
Power Supply For Encoders and Controllers -  - Sensata Technologies
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
Input Frequency 45 to 65 Hz
DC Output Voltage 5.0 to 24.0 volts
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance RoHS, IEC61010-1, UL508C and Related Standards, EN55022 Class A with Margins, IEC 61373 Cat 1 A&B
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input Voltage 1000.0 to 1500.0 volts
View Details