TDK-Lambda Americas Inc. DC-DC Converters CCG3-12-15DR

Description
DC-DC Converters, PCB mount, Dual Output, Output: 3W, ±15V, Isolated type
Request a Quote
Description
DC-DC Converters, PCB mount, Dual Output, Output: 3W, ±15V, Isolated type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CCG3-12-15DR is a 3W isolated DC-DC converter with dual output of ±15V, designed for input voltages of 9 to 36Vdc. It operates with an input-to-output isolation of 1,500Vdc and supports surface mount packaging. The converter achieves up to 84% efficiency at nominal input under full load, with a line and load regulation of 75 / 150 mV. It is rated for operation in ambient temperatures from -40 to +100°C, depending on model, and is certified to IEC62368-1. A double-sided board coating option is available for harsh environments.

Datasheet Summary
Powered by GS/AI

The CCG3-12-15DR is a 3W isolated DC-DC converter with dual output of ±15V, designed for input voltages of 9 to 36Vdc. It operates with an input-to-output isolation of 1,500Vdc and supports surface mount packaging. The converter achieves up to 84% efficiency at nominal input under full load, with a line and load regulation of 75 / 150 mV. It is rated for operation in ambient temperatures from -40 to +100°C, depending on model, and is certified to IEC62368-1. A double-sided board coating option is available for harsh environments.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG3-12-15DR - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG3-12-15DR
DC-DC Converters CCG3-12-15DR
DC-DC Converters, PCB mount, Dual Output, Output: 3W, ±15V, Isolated type

DC-DC Converters, PCB mount, Dual Output, Output: 3W, ±15V, Isolated type

Supplier's Site Datasheet
Dc-Dc Converter, 15V/-15V, 0.1A/-0.1A; Power Supply Approvals Tdk-Lambda - 30AK8147 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V/-15V, 0.1A/-0.1A; Power Supply Approvals Tdk-Lambda
30AK8147
Dc-Dc Converter, 15V/-15V, 0.1A/-0.1A; Power Supply Approvals Tdk-Lambda 30AK8147
DC-DC CONVERTER, 15V/-15V, 0.1A/-0.1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, 15V/-15V, 0.1A/-0.1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CCG3-12-15DR 30AK8147
Product Name DC-DC Converters Dc-Dc Converter, 15V/-15V, 0.1A/-0.1A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC15-2415SFP-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
High Voltage Power Supplies - 203S-10kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-15kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-40KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details