Infineon Technologies AG Power - DC-DC Converters - Integrated Smart Power Stages - TDA22590 TDA22590

Description
TDA22590 integrated power-stage contains a low quiescent current synchronous buck gate-driver IC which is embedded along with control and synchronous MOSFETs in a small 4mm x 6mm package. The paired gate driver and MOSFET combination enables higher efficiency at lower output voltages required by cutting edge CPU, GPU, FPGA and DDR memory designs. TDA22590 are available on demand only. For additional information or to access the complete data sheets please contact us here. Summary of Features Integrated driver & schottky diode On-chip current reporting at 5 μA/A Input voltage (VIN) from 4.25 V to 16 V VCC and VDRV supply of 4.5 V to 5.5 V Output voltage range 0.225 - 5.5 V Output current capability of 90 A Fault reporting & identification Over temperature protection Compatible with 3.3 V tri-state PWM 8 mV / °C temperature analog output DEEP SLEEP mode for power saving Small 4 mm x 6 mm x 0.465 mm CE package Benefits High current efficiency Advanced protection features Bootstrap UVLO and auto-refresh Optimized PCB layout, heat & transfer Optimized driver/MOSFET control timing Minimal switch node ringing Enhance fault identification & reporting Industry best current sense accuracy Low quiescent for power saving Designers who used this product also designed with IRF8788 | N-Channel Power MOSFET IR3823AMTRPBF | Integrated POL Voltage Regulators IPT013N08NM5LF | N-Channel Power MOSFET XDPE132G5H-G000 | Digital Multiphase Controllers SN7002N | Small signal/small power MOSFET XDPE1A2G7B-0000 | Digital Multiphase Controllers XDPE12284C-0000 | Digital Multiphase Controllers IR3887MTRPBF | Integrated POL Voltage Regulators IRLML0030PBF-1 | N-Channel Power MOSFET XDPE1A2G5B-0000 | Digital Multiphase Controllers IRF8788 | N-Channel Power MOSFET IR3823AMTRPBF | Integrated POL Voltage Regulators IPT013N08NM5LF | N-Channel Power MOSFET XDPE132G5H-G000 | Digital Multiphase Controllers SN7002N | Small signal/small power MOSFET XDPE1A2G7B-0000 | Digital Multiphase Controllers XDPE12284C-0000 | Digital Multiphase Controllers IR3887MTRPBF | Integrated POL Voltage Regulators 1 2 3
Request a Quote Datasheet
Description
TDA22590 integrated power-stage contains a low quiescent current synchronous buck gate-driver IC which is embedded along with control and synchronous MOSFETs in a small 4mm x 6mm package. The paired gate driver and MOSFET combination enables higher efficiency at lower output voltages required by cutting edge CPU, GPU, FPGA and DDR memory designs. TDA22590 are available on demand only. For additional information or to access the complete data sheets please contact us here. Summary of Features Integrated driver & schottky diode On-chip current reporting at 5 μA/A Input voltage (VIN) from 4.25 V to 16 V VCC and VDRV supply of 4.5 V to 5.5 V Output voltage range 0.225 - 5.5 V Output current capability of 90 A Fault reporting & identification Over temperature protection Compatible with 3.3 V tri-state PWM 8 mV / °C temperature analog output DEEP SLEEP mode for power saving Small 4 mm x 6 mm x 0.465 mm CE package Benefits High current efficiency Advanced protection features Bootstrap UVLO and auto-refresh Optimized PCB layout, heat & transfer Optimized driver/MOSFET control timing Minimal switch node ringing Enhance fault identification & reporting Industry best current sense accuracy Low quiescent for power saving Designers who used this product also designed with IRF8788 | N-Channel Power MOSFET IR3823AMTRPBF | Integrated POL Voltage Regulators IPT013N08NM5LF | N-Channel Power MOSFET XDPE132G5H-G000 | Digital Multiphase Controllers SN7002N | Small signal/small power MOSFET XDPE1A2G7B-0000 | Digital Multiphase Controllers XDPE12284C-0000 | Digital Multiphase Controllers IR3887MTRPBF | Integrated POL Voltage Regulators IRLML0030PBF-1 | N-Channel Power MOSFET XDPE1A2G5B-0000 | Digital Multiphase Controllers IRF8788 | N-Channel Power MOSFET IR3823AMTRPBF | Integrated POL Voltage Regulators IPT013N08NM5LF | N-Channel Power MOSFET XDPE132G5H-G000 | Digital Multiphase Controllers SN7002N | Small signal/small power MOSFET XDPE1A2G7B-0000 | Digital Multiphase Controllers XDPE12284C-0000 | Digital Multiphase Controllers IR3887MTRPBF | Integrated POL Voltage Regulators 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - DC-DC Converters - Integrated Smart Power Stages - TDA22590 - TDA22590 - Infineon Technologies AG
Neubiberg, Germany
Power - DC-DC Converters - Integrated Smart Power Stages - TDA22590
TDA22590
Power - DC-DC Converters - Integrated Smart Power Stages - TDA22590 TDA22590
TDA22590 integrated power-stage contains a low quiescent current synchronous buck gate-driver IC which is embedded along with control and synchronous MOSFETs in a small 4mm x 6mm package. The paired gate driver and MOSFET combination enables higher efficiency at lower output voltages required by cutting edge CPU, GPU, FPGA and DDR memory designs. TDA22590 are available on demand only. For additional information or to access the complete data sheets please contact us here. Summary of Features Integrated driver & schottky diode On-chip current reporting at 5 μA/A Input voltage (VIN) from 4.25 V to 16 V VCC and VDRV supply of 4.5 V to 5.5 V Output voltage range 0.225 - 5.5 V Output current capability of 90 A Fault reporting & identification Over temperature protection Compatible with 3.3 V tri-state PWM 8 mV / °C temperature analog output DEEP SLEEP mode for power saving Small 4 mm x 6 mm x 0.465 mm CE package Benefits High current efficiency Advanced protection features Bootstrap UVLO and auto-refresh Optimized PCB layout, heat & transfer Optimized driver/MOSFET control timing Minimal switch node ringing Enhance fault identification & reporting Industry best current sense accuracy Low quiescent for power saving Designers who used this product also designed with IRF8788 | N-Channel Power MOSFET IR3823AMTRPBF | Integrated POL Voltage Regulators IPT013N08NM5LF | N-Channel Power MOSFET XDPE132G5H-G000 | Digital Multiphase Controllers SN7002N | Small signal/small power MOSFET XDPE1A2G7B-0000 | Digital Multiphase Controllers XDPE12284C-0000 | Digital Multiphase Controllers IR3887MTRPBF | Integrated POL Voltage Regulators IRLML0030PBF-1 | N-Channel Power MOSFET XDPE1A2G5B-0000 | Digital Multiphase Controllers IRF8788 | N-Channel Power MOSFET IR3823AMTRPBF | Integrated POL Voltage Regulators IPT013N08NM5LF | N-Channel Power MOSFET XDPE132G5H-G000 | Digital Multiphase Controllers SN7002N | Small signal/small power MOSFET XDPE1A2G7B-0000 | Digital Multiphase Controllers XDPE12284C-0000 | Digital Multiphase Controllers IR3887MTRPBF | Integrated POL Voltage Regulators 1 2 3

TDA22590 integrated power-stage contains a low quiescent current synchronous buck gate-driver IC which is embedded along with control and synchronous MOSFETs in a small 4mm x 6mm package. The paired gate driver and MOSFET combination enables higher efficiency at lower output voltages required by cutting edge CPU, GPU, FPGA and DDR memory designs.

TDA22590 are available on demand only. For additional information or to access the complete data sheets please contact us here.


Summary of Features

  • Integrated driver & schottky diode
  • On-chip current reporting at 5 μA/A
  • Input voltage (VIN) from 4.25 V to 16 V
  • VCC and VDRV supply of 4.5 V to 5.5 V
  • Output voltage range 0.225 - 5.5 V
  • Output current capability of 90 A
  • Fault reporting & identification
  • Over temperature protection
  • Compatible with 3.3 V tri-state PWM
  • 8 mV / °C temperature analog output
  • DEEP SLEEP mode for power saving
  • Small 4 mm x 6 mm x 0.465 mm CE package

Benefits

  • High current efficiency
  • Advanced protection features
  • Bootstrap UVLO and auto-refresh
  • Optimized PCB layout, heat & transfer
  • Optimized driver/MOSFET control timing
  • Minimal switch node ringing
  • Enhance fault identification & reporting
  • Industry best current sense accuracy
  • Low quiescent for power saving

Designers who used this product also designed with


  • IRF8788 |
    N-Channel Power MOSFET
  • IR3823AMTRPBF |
    Integrated POL Voltage Regulators
  • IPT013N08NM5LF |
    N-Channel Power MOSFET
  • XDPE132G5H-G000 |
    Digital Multiphase Controllers
  • SN7002N |
    Small signal/small power MOSFET
  • XDPE1A2G7B-0000 |
    Digital Multiphase Controllers
  • XDPE12284C-0000 |
    Digital Multiphase Controllers
  • IR3887MTRPBF |
    Integrated POL Voltage Regulators
  • IRLML0030PBF-1 |
    N-Channel Power MOSFET
  • XDPE1A2G5B-0000 |
    Digital Multiphase Controllers
  • IRF8788 |
    N-Channel Power MOSFET
  • IR3823AMTRPBF |
    Integrated POL Voltage Regulators
  • IPT013N08NM5LF |
    N-Channel Power MOSFET
  • XDPE132G5H-G000 |
    Digital Multiphase Controllers
  • SN7002N |
    Small signal/small power MOSFET
  • XDPE1A2G7B-0000 |
    Digital Multiphase Controllers
  • XDPE12284C-0000 |
    Digital Multiphase Controllers
  • IR3887MTRPBF |
    Integrated POL Voltage Regulators

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Supplies
Product Number TDA22590
Product Name Power - DC-DC Converters - Integrated Smart Power Stages - TDA22590
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE2A765I - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE5QR1680AGXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38806 - TDA38806 - Infineon Technologies AG
Specs
Type DC-DC Converter
DC Output Voltage 0.6 to 7.0 volts
DC Output Current 6 amps
View Details