Linear Regulator Replacement DC DC Converter 1 Output 6.5V 500mA 9V - 72V Input
DC DC CONVERTER 6.5V 3W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-1062-ND | R-78HB6.5-0.5 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Linear Power Supply | Switching Power Supply |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |