Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 7V - 28V Input
DC DC CONVERTER 3.3V 3W
DC-DC CONVERTER, 3.3V, 1A, SIP; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.3W; Output Current Max:1A; Product Range:R-78E-1.0 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:7V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-2409-5-ND | R-78E3.3-1.0 | 51Y4020 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 3.3V, 1A, Sip; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Linear Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 1 amps | 1 amps |