RS Components, Ltd. 7877743

Description
Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = K Probe Length = 250mm Probe Diameter = 4.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100°C Cable Length = 1m Termination Type = Cable Standards Met = IEC
Request a Quote
Description
Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = K Probe Length = 250mm Probe Diameter = 4.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100°C Cable Length = 1m Termination Type = Cable Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7877743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = K Probe Length = 250mm Probe Diameter = 4.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100°C Cable Length = 1m Termination Type = Cable Standards Met = IEC

Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration.
Thermocouple Type = K
Probe Length = 250mm
Probe Diameter = 4.5mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +1100°C
Cable Length = 1m
Termination Type = Cable
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 7877743
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1314756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 1236323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 8471081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 6212372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 16 inch (400 mm)
View Details