REB Storage Systems International CHEM-TAINER Plastic Utility Trucks CHE408

Description
CHEM-TAINER Plastic Utility Trucks Capacities to 600 lbs. Strong, versatile, mobile These general purpose mobile containers are one-piece molded of high density polyethylene. The truck body, which has an approximate 1/8" wall thickness is mounted on a strong plywood base with four rubber tire casters ( 2 swivel/2 rigid ) in a corner mount pattern. Colors: Red, Blue, Green or Brown. FOB-Shipping Point
Description
CHEM-TAINER Plastic Utility Trucks Capacities to 600 lbs. Strong, versatile, mobile These general purpose mobile containers are one-piece molded of high density polyethylene. The truck body, which has an approximate 1/8" wall thickness is mounted on a strong plywood base with four rubber tire casters ( 2 swivel/2 rigid ) in a corner mount pattern. Colors: Red, Blue, Green or Brown. FOB-Shipping Point

Suppliers

Company
Product
Description
Supplier Links
CHEM-TAINER Plastic Utility Trucks - CHE408 - REB Storage Systems International
Chicago, IL, USA
CHEM-TAINER Plastic Utility Trucks
CHE408
CHEM-TAINER Plastic Utility Trucks CHE408
CHEM-TAINER Plastic Utility Trucks Capacities to 600 lbs. Strong, versatile, mobile These general purpose mobile containers are one-piece molded of high density polyethylene. The truck body, which has an approximate 1/8" wall thickness is mounted on a strong plywood base with four rubber tire casters ( 2 swivel/2 rigid ) in a corner mount pattern. Colors: Red, Blue, Green or Brown. FOB-Shipping Point

CHEM-TAINER Plastic Utility Trucks

  • Capacities to 600 lbs.
  • Strong, versatile, mobile

    These general purpose mobile containers are one-piece molded of high density polyethylene. The truck body, which has an approximate 1/8" wall thickness is mounted on a strong plywood base with four rubber tire casters ( 2 swivel/2 rigid ) in a corner mount pattern. Colors: Red, Blue, Green or Brown. FOB-Shipping Point

Technical Specifications

  REB Storage Systems International
Product Category Material Handling Carts and Trucks
Product Number CHE408
Product Name CHEM-TAINER Plastic Utility Trucks
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details