RS Components, Ltd. Platform Trolleys 2308237

Description
TRIPLE TROLLEY STD DUTY W/ 5" CASTER BLA
Request a Quote
Description
TRIPLE TROLLEY STD DUTY W/ 5" CASTER BLA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platform Trolleys - 2308237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Platform Trolleys
2308237
Platform Trolleys 2308237
TRIPLE TROLLEY STD DUTY W/ 5" CASTER BLA

TRIPLE TROLLEY STD DUTY W/ 5" CASTER BLA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 2308237
Product Name Platform Trolleys
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 717614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 772 lbs (350 kg)
View Details
Platform Trolleys - 251968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Material Steel
Length 46 inch (1170 mm)
View Details
Trolleys - 8776799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Material Steel
Length 24 inch (600 mm)
View Details