The Voltek IEN-8648A-EIP is a managed industrial Ethernet switch with 8 x 10/100/1000BASE-T RJ45 ports and 4 x Gigabit SFP slots, certified for EtherNet/IP communication in automation environments. It is housed in an IP30 aluminum case, mounted on DIN rail, and operates from -40°C to 75°C. The switch supports redundant power input via terminal blocks (12~60VDC), an alarm relay output (1A @ 24V DC), and features Xpress Ring for <50ms recovery, IEEE 802.1Q VLAN, QoS, and DDM for SFP monitoring. It complies with FCC Part 15 Class A, EN 55022 Class A, EN 55011 Class A, EN 61000-6-4, and EN 61000-6-2, and meets IEC 60068-2-27 (shock), IEC 60068-2-32 (freefall), and IEC 60068-2-6 (vibration) standards. Dimensions are 50 x 161.5 x 119.9 mm.
Volktek - IEN-8648A-EIP is a high-performance 8-port 10/100/1000 RJ45 downlink and 4-port GbE SFP uplink managed industrial switch designed for communication between controllers and devices in automation settings using Ethernet/IP protocol. The SFP port offers long-distance, noise-free fiber transmissions that adapt to Fast and Gigabit Ethernet speeds. It is used with industrial devices such as PLCs, HMIs, and legacy devices.
The switch offers various in-built traffic optimization and network performance features to prioritize important data packets, prevent the loss of data during communication, and stabilize transmission. It is compatible with third-party devices, which can be easily identified with the help of the Topology map. This device complies with cybersecurity standards to safeguard the network from vulnerabilities and protect your assets.
This switch is built with industrial-grade components and enclosed in an IP30 aluminum case with high thermal conductivity, which protects the device from tools and hazards. This device uses Ethernet/IP packets to communicate with other devices and meets industrial requirements. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40°C~75°C (-40°F~167°F), it suits extreme industrial applications. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | IEN-8648A-EIP |
| Product Name | Ethernet/IP Certified Managed Industrial Ethernet Switches |
| Network Equipment | Switch |