Real Seal Company 70 A Durometer Perfluorocarbon Rubber 9470

Description
Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many plastics, and can provide several advantages, including compression set resistance, thermal conductivity, and resistance to fluid swell. Rubber technology has evolved considerably in the last several years, and may provide competitive solutions. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet
Description
Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many plastics, and can provide several advantages, including compression set resistance, thermal conductivity, and resistance to fluid swell. Rubber technology has evolved considerably in the last several years, and may provide competitive solutions. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70 A Durometer Perfluorocarbon Rubber - 9470 - Real Seal Company
Escondido, CA, USA
70 A Durometer Perfluorocarbon Rubber
9470
70 A Durometer Perfluorocarbon Rubber 9470
Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many plastics, and can provide several advantages, including compression set resistance, thermal conductivity, and resistance to fluid swell. Rubber technology has evolved considerably in the last several years, and may provide competitive solutions. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical

Engineered Thermoset Rubber Components

Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many plastics, and can provide several advantages, including compression set resistance, thermal conductivity, and resistance to fluid swell. Rubber technology has evolved considerably in the last several years, and may provide competitive solutions.

Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications.

Applications include but not limited to:

  • Capacitors
  • High End Water Applications - Reverse Osmosis
  • IC Chips
  • Food and Beverage
  • Pharmaceutical / Medical
Supplier's Site Datasheet

Technical Specifications

  Real Seal Company
Product Category Polymers and Plastic Resins
Product Number 9470
Product Name 70 A Durometer Perfluorocarbon Rubber
Type MoldingCompound; Thermally cured
Form / Shape Pellets
Chemical System Fluoropolymer
Filler Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3139A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 8300 psi (57227 KPa)
Elongation 530.0 %
View Details
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) BLACK PELLETS - 770P (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Filler Unfilled
View Details
Milastomer™ Thermoplastic Olefinic Elastomer -  - Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
View Details