Real Seal Company 70 A Durometer Black Nitrile 4170

Description
O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging applications and enhance product performance and integrity. With new challenges constantly coming in for industrial and consumer products, from environmental regulations to economic and performance demands, Real Seal products keep pace with the evolution of industry. Applications include but not limited to: Capacitors High End Water Applications - NSF - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet
Description
O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging applications and enhance product performance and integrity. With new challenges constantly coming in for industrial and consumer products, from environmental regulations to economic and performance demands, Real Seal products keep pace with the evolution of industry. Applications include but not limited to: Capacitors High End Water Applications - NSF - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70 A Durometer Black Nitrile - 4170 - Real Seal Company
Escondido, CA, USA
70 A Durometer Black Nitrile
4170
70 A Durometer Black Nitrile 4170
O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging applications and enhance product performance and integrity. With new challenges constantly coming in for industrial and consumer products, from environmental regulations to economic and performance demands, Real Seal products keep pace with the evolution of industry. Applications include but not limited to: Capacitors High End Water Applications - NSF - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical

O-Rings & Sealing Systems

With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging applications and enhance product performance and integrity. With new challenges constantly coming in for industrial and consumer products, from environmental regulations to economic and performance demands, Real Seal products keep pace with the evolution of industry.

Applications include but not limited to:

  • Capacitors
  • High End Water Applications - NSF - Reverse Osmosis
  • IC Chips
  • Food and Beverage
  • Pharmaceutical / Medical
Supplier's Site Datasheet

Technical Specifications

  Real Seal Company
Product Category O-rings
Product Number 4170
Product Name 70 A Durometer Black Nitrile
Inside Diameter (ID) 0.0290 to 20.95 inch (0.7366 to 532 mm)
Unlock Full Specs
to access all available technical data

Similar Products

O-Rings, Buna/ Nitrile -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 2.11 inch (53.7 mm)
Outside Diameter (OD) 2.25 inch (57.15 mm)
View Details
Neoprene Sealing O-Rings - 8113306 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.05 inch (26.6 mm)
Outside Diameter (OD) 1.34 inch (34 mm)
View Details
EMI O-Rings - 2430125-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.86 inch (47.3 mm)
View Details
Vinyl O-Rings to protect Tube Ends - VOR-2250 - Caplugs
Specs
Outside Diameter (OD) 2.25 inch (57.15 mm)
Synthetic Rubbers Vinyl
View Details