Caplugs Vinyl O-Rings to protect Tube Ends VOR-1250

Description
VOR Series vinyl O-Rings are designed to protect tube ends. Typically used in the automotive, scuba equipment and painting industries, these O-rings provide maximum protection against sharp edges. Available in several common sizes, Series VOR slip on easily and maintain a snug fit. Material: Vinyl Standard Color: Black Optional Color: White, Brown, Orange, Red, Green, Gray, Blue, Yellow
Request a Quote
Description
VOR Series vinyl O-Rings are designed to protect tube ends. Typically used in the automotive, scuba equipment and painting industries, these O-rings provide maximum protection against sharp edges. Available in several common sizes, Series VOR slip on easily and maintain a snug fit. Material: Vinyl Standard Color: Black Optional Color: White, Brown, Orange, Red, Green, Gray, Blue, Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vinyl O-Rings to protect Tube Ends - VOR-1250 - Caplugs
Buffalo, NY, USA
Vinyl O-Rings to protect Tube Ends
VOR-1250
Vinyl O-Rings to protect Tube Ends VOR-1250
VOR Series vinyl O-Rings are designed to protect tube ends. Typically used in the automotive, scuba equipment and painting industries, these O-rings provide maximum protection against sharp edges. Available in several common sizes, Series VOR slip on easily and maintain a snug fit. Material: Vinyl Standard Color: Black Optional Color: White, Brown, Orange, Red, Green, Gray, Blue, Yellow

VOR Series vinyl O-Rings are designed to protect tube ends. Typically used in the automotive, scuba equipment and painting industries, these O-rings provide maximum protection against sharp edges. Available in several common sizes, Series VOR slip on easily and maintain a snug fit.

Material: Vinyl
Standard Color: Black
Optional Color: White, Brown, Orange, Red, Green, Gray, Blue, Yellow

Supplier's Site

Technical Specifications

  Caplugs
Product Category O-rings
Product Number VOR-1250
Product Name Vinyl O-Rings to protect Tube Ends
Outside Diameter (OD) 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl O-Rings to protect Tube Ends - VOR-1750 - Caplugs
Specs
Outside Diameter (OD) 1.75 inch (44.45 mm)
Synthetic Rubbers Vinyl
View Details
Vinyl O-Rings to protect Tube Ends - VOR-4195 - Caplugs
Specs
Outside Diameter (OD) 4.2 inch (107 mm)
Synthetic Rubbers Vinyl
View Details
Vinyl O-Rings to protect Tube Ends - VOR-5515 - Caplugs
Specs
Outside Diameter (OD) 5.51 inch (140 mm)
Synthetic Rubbers Vinyl
View Details
Vinyl O-Rings to protect Tube Ends - VOR-1700 - Caplugs
Specs
Outside Diameter (OD) 1.7 inch (43.18 mm)
Synthetic Rubbers Vinyl
View Details