Thin-film platinum, ESD-optimized, 1000 Ohm RTD component
Temperature sensor -200 °C to +600 °C, 2.3 x 2.0 mm, 10 mm wires
RTD Platinum (Pt) 3850ppm/°C Radial
| Innovative Sensor Technology IST USA Division | DigiKey | |
|---|---|---|
| Product Category | Resistive Temperature Devices (RTD) Elements | Resistive Temperature Devices (RTD) Elements |
| Product Number | P1K0.232.6W.A.010 | 2952-P1K0.232.6W.A.010-ND |
| Product Name | Standard Pt1000 (232) class F0.15, with optimized ESD design | RTD (Resistance Temperature Detector) |
| Operating Temperature | -328 to 1112 F (-200 to 600 C) | -328 to 1112 F (-200 to 600 C) |