RCA Four Outlet Surge Protector With 2 Usb Ports; No. Of Outlets Rca PS42R

Description
Four Outlet Surge Protector with 2 USB Ports; No. of Outlets:6Outlets; Outlet Type:-; Current Rating:-; Supply Voltage VAC:-; Plug Type:-; Cable Length:3ft; Peak Surge Current:-; Energy Rating:450J; Product Range:
Description
Four Outlet Surge Protector with 2 USB Ports; No. of Outlets:6Outlets; Outlet Type:-; Current Rating:-; Supply Voltage VAC:-; Plug Type:-; Cable Length:3ft; Peak Surge Current:-; Energy Rating:450J; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Four Outlet Surge Protector With 2 Usb Ports; No. Of Outlets Rca - 79X3601 - Newark, An Avnet Company
Chicago, IL, United States
Four Outlet Surge Protector With 2 Usb Ports; No. Of Outlets Rca
79X3601
Four Outlet Surge Protector With 2 Usb Ports; No. Of Outlets Rca 79X3601
Four Outlet Surge Protector with 2 USB Ports; No. of Outlets:6Outlets; Outlet Type:-; Current Rating:-; Supply Voltage VAC:-; Plug Type:-; Cable Length:3ft; Peak Surge Current:-; Energy Rating:450J; Product Range:

Four Outlet Surge Protector with 2 USB Ports; No. of Outlets:6Outlets; Outlet Type:-; Current Rating:-; Supply Voltage VAC:-; Plug Type:-; Cable Length:3ft; Peak Surge Current:-; Energy Rating:450J; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 79X3601
Product Name Four Outlet Surge Protector With 2 Usb Ports; No. Of Outlets Rca
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1589H70G1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 10
Current 20.0 amps
View Details
Continental European 9-Position Socket Strip - 85023090 - Interpower
Specs
Voltage 250VAC
Number of Outlets 9
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 1228249 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 3
Outlets Bs
View Details
C-clamp Power Socket 3 outlets - OME005.3A1U1C.1 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details