RBC Bearings Cam Follower Y96L

Description
CAM FOLLOWERS AND YOKE ROLLERS, 1" BORE; 3" ROLLER DIAMETER; 1-3/4" ROLLER WIDTH; FLAT ROLLER; YOKE TYPE; SEALED; NEEDLE BEARING; RELUBRICATABLE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CAM FOLLOWERS AND YOKE ROLLERS, 1" BORE; 3" ROLLER DIAMETER; 1-3/4" ROLLER WIDTH; FLAT ROLLER; YOKE TYPE; SEALED; NEEDLE BEARING; RELUBRICATABLE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 57274987 - Radwell International
Willingboro, NJ, United States
Cam Follower
57274987
Cam Follower 57274987
CAM FOLLOWERS AND YOKE ROLLERS, 1" BORE; 3" ROLLER DIAMETER; 1-3/4" ROLLER WIDTH; FLAT ROLLER; YOKE TYPE; SEALED; NEEDLE BEARING; RELUBRICATABLE. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWERS AND YOKE ROLLERS, 1" BORE; 3" ROLLER DIAMETER; 1-3/4" ROLLER WIDTH; FLAT ROLLER; YOKE TYPE; SEALED; NEEDLE BEARING; RELUBRICATABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cam Followers & Yoke Rollers - Y96L - Pacific International Bearing, Inc.
Union City, CA, United States
Cam Followers & Yoke Rollers
Y96L
Cam Followers & Yoke Rollers Y96L
Yoke Type Cam Follower

Yoke Type Cam Follower

Supplier's Site Datasheet

Technical Specifications

  Radwell International Pacific International Bearing, Inc.
Product Category Cam Followers Cam Followers
Product Number 57274987 Y96L
Product Name Cam Follower Cam Followers & Yoke Rollers
Type Yoke Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 1 Inch Cam Follower with 1 Inch Stainless Steel Stud - S7NSRY-044100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 140 lbs (63.49 kg)
Outside Diameter 1 inch (25.4 mm)
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot - CFH 1/2 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 680 lbs (308 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/2-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.5 inch (63.5 mm)
Follower Width 1.5 inch (38.1 mm)
View Details
Rotation - Roller Follower - NART17R - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details